TE Connectivity Data Connectivity Housings 928522-1

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 9 Housing Features Centerline (Pitch) : 3.8 MM  [.149 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial
Request a Quote
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 9 Housing Features Centerline (Pitch) : 3.8 MM  [.149 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 928522-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
928522-1
Data Connectivity Housings 928522-1
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 9 Housing Features Centerline (Pitch) : 3.8 MM  [.149 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 9

Housing Features


  • Centerline (Pitch) : 3.8 MM  [.149 INCH ]
  • Housing Color : Natural

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 928522-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052076-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details