TE Connectivity Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm; Product Range Amp Te Connectivity 928343-6

Description
WTB CONNECTOR, RCPT, 6POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB CONNECTOR, RCPT, 6POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm; Product Range Amp Te Connectivity - 75Y6070 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm; Product Range Amp Te Connectivity
75Y6070
Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm; Product Range Amp Te Connectivity 75Y6070
WTB CONNECTOR, RCPT, 6POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 6POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y6070
Product Name Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details