TE Connectivity Rcpt Housing, 5Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity 928343-5

Description
RCPT HOUSING, 5POS, NYLON 6.6, NATURAL; Product Range:RAST 5 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:5mm; For Use With:AMP RAST 5 Series IDC Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 5POS, NYLON 6.6, NATURAL; Product Range:RAST 5 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:5mm; For Use With:AMP RAST 5 Series IDC Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 5Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity - 44AC0155 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 5Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity
44AC0155
Rcpt Housing, 5Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity 44AC0155
RCPT HOUSING, 5POS, NYLON 6.6, NATURAL; Product Range:RAST 5 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:5mm; For Use With:AMP RAST 5 Series IDC Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 5POS, NYLON 6.6, NATURAL; Product Range:RAST 5 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:5mm; For Use With:AMP RAST 5 Series IDC Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0155
Product Name Rcpt Housing, 5Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details