TE Connectivity Rectangular Wire & Cable Connectors & Housings 928247-6

Description
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 1b/6a Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-C UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 1b/6a Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-C UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 928247-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
928247-6
Rectangular Wire & Cable Connectors & Housings 928247-6
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 1b/6a Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-C UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Keying & Polarized Rib Location : 1b/6a
  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Connector Height : 14.4 MM  [.567 INCH ]
  • Connector Length : 30 MM  [1.181 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : 06-C
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2/5&6
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 928247-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
928247-6-ND
Rectangular Connector Housings 928247-6-ND
"6 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
6Pst-Timer Housing Amp - Te Connectivity - 20R0020 - Newark, An Avnet Company
Chicago, IL, United States
6Pst-Timer Housing Amp - Te Connectivity
20R0020
6Pst-Timer Housing Amp - Te Connectivity 20R0020
6PST-TIMER HOUSING

6PST-TIMER HOUSING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928247-6 928247-6-ND 20R0020
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 6Pst-Timer Housing Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-247-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104422-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers