TE Connectivity Rectangular Wire & Cable Connectors & Housings 928037-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 928037-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
928037-2
Rectangular Wire & Cable Connectors & Housings 928037-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 928037-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
928037-2-ND
Rectangular Connector Housings 928037-2-ND
"14 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"14 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
7P Mt Tand Bu Geh Rohs Compliant Amp - Te Connectivity - 07H9681 - Newark, An Avnet Company
Chicago, IL, United States
7P Mt Tand Bu Geh Rohs Compliant Amp - Te Connectivity
07H9681
7P Mt Tand Bu Geh Rohs Compliant Amp - Te Connectivity 07H9681
7P MT TAND BU GEH ROHS COMPLIANT: YES

7P MT TAND BU GEH ROHS COMPLIANT: YES

Supplier's Site
7P Mt Tand Bu Geh Amp - Te Connectivity - 42AJ7651 - Newark, An Avnet Company
Chicago, IL, United States
7P Mt Tand Bu Geh Amp - Te Connectivity
42AJ7651
7P Mt Tand Bu Geh Amp - Te Connectivity 42AJ7651
7P MT TAND BU GEH

7P MT TAND BU GEH

Supplier's Site
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount - 792-928037-2 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount
792-928037-2
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount 792-928037-2
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount

Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928037-2 928037-2-ND 07H9681 792-928037-2
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 7P Mt Tand Bu Geh Rohs Compliant Amp - Te Connectivity Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337446-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
4 suppliers
RF Connectors - 1-1478404-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp, Solder Terminal
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
D-Shaped Connectors - 1-1589456-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers