TE Connectivity Connector Hardware, Mounts, Locks & Retainers 928036-1

Description
Body Features Primary Product Color : Gray Primary Product Material : PEI GV Dimensions Product Height : 36.1 MM  [1.42 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PEI GV Dimensions Product Height : 36.1 MM  [1.42 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 928036-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
928036-1
Connector Hardware, Mounts, Locks & Retainers 928036-1
Body Features Primary Product Color : Gray Primary Product Material : PEI GV Dimensions Product Height : 36.1 MM  [1.42 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PEI GV

Dimensions


  • Product Height : 36.1 MM  [1.42 INCH ]
  • Product Width : 1.6 MM  [.06 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Locking Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - A121387-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A121387-ND
Rectangular Connector Accessories A121387-ND
Connector Latch For AMPMODU RV 100 Series

Connector Latch For AMPMODU RV 100 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 928036-1 A121387-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details