TE Connectivity Rectangular Wire & Cable Connectors & Housings 928034-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [1 INCH ] Housing Material : PC, Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [1 INCH ] Housing Material : PC, Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 928034-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
928034-3
Rectangular Wire & Cable Connectors & Housings 928034-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [1 INCH ] Housing Material : PC, Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 96
  • Number of Rows : 3

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [1 INCH ]
  • Housing Material : PC, Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet
4X21P Mod2 St-Wanne Rohs Compliant Amp - Te Connectivity - 16H9883 - Newark, An Avnet Company
Chicago, IL, United States
4X21P Mod2 St-Wanne Rohs Compliant Amp - Te Connectivity
16H9883
4X21P Mod2 St-Wanne Rohs Compliant Amp - Te Connectivity 16H9883
4X21P MOD2 ST-WANNE ROHS COMPLIANT: YES

4X21P MOD2 ST-WANNE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 928034-3 16H9883
Product Name Rectangular Wire & Cable Connectors & Housings 4X21P Mod2 St-Wanne Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products