CONN SOCKET 24-28AWG CRIMP TIN Product overview: 927995-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-927995-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 24-28 AWG Crimp Stamped
Win Source Part Number: 1006387-927995-1
Category: Connectors, Interconnects>Rectan
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 98.4µin (2.50µm)
Package: Bulk
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A129184TR-ND,A129184
Base Product Number: 927995
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-QUICK Series Connectors; Wire RoHS Compliant: Yes
TELFIX KONT F828172
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 331-927995-1 | A129184-ND | 1006387-927995-1 | 05AC9764 | 16H9880 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity | Telfix Kont F828172 Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |