TE Connectivity Quick Connects, Quick Disconnect Connectors 927893-1

Description
"0.110"" (2.79mm) Quick Connect Male 12-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 12-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111655TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111655TR-ND
Quick Connects, Quick Disconnect Connectors A111655TR-ND
"0.110"" (2.79mm) Quick Connect Male 12-15 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 12-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Ff Flachst Mif 2,8 Rohs Compliant Amp - Te Connectivity - 16H9876 - Newark, An Avnet Company
Chicago, IL, United States
Ff Flachst Mif 2,8 Rohs Compliant Amp - Te Connectivity
16H9876
Ff Flachst Mif 2,8 Rohs Compliant Amp - Te Connectivity 16H9876
FF FLACHST MIF 2,8 ROHS COMPLIANT: YES

FF FLACHST MIF 2,8 ROHS COMPLIANT: YES

Supplier's Site
Ff 110 Tab 1.5-3 Mm2 .110F Ptp Cusn30 Amp - Te Connectivity - 42AJ7649 - Newark, An Avnet Company
Chicago, IL, United States
Ff 110 Tab 1.5-3 Mm2 .110F Ptp Cusn30 Amp - Te Connectivity
42AJ7649
Ff 110 Tab 1.5-3 Mm2 .110F Ptp Cusn30 Amp - Te Connectivity 42AJ7649
FF 110 TAB 1.5-3 MM2 .110F PTP CUSN30

FF 110 TAB 1.5-3 MM2 .110F PTP CUSN30

Supplier's Site
Sheung Wan, Hong Kong
Terminals
927893-1
Terminals 927893-1
Terminals FF FLACHST MIF 2.8

Terminals FF FLACHST MIF 2.8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111655TR-ND 16H9876 927893-1
Product Name Quick Connects, Quick Disconnect Connectors Ff Flachst Mif 2,8 Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 15 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details