TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 927892-1

Description
Win Source Part Number: 1363266-927892-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 927892 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Copper Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.063" ~ 0.087" (1.60mm ~ 2.21mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363266-927892-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 927892 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Copper Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.063" ~ 0.087" (1.60mm ~ 2.21mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1363266-927892-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1363266-927892-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1363266-927892-1
Win Source Part Number: 1363266-927892-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 927892 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Copper Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.063" ~ 0.087" (1.60mm ~ 2.21mm)

Win Source Part Number: 1363266-927892-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 927892
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Copper
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.063" ~ 0.087" (1.60mm ~ 2.21mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-927892-1
Electronic Connector 332-927892-1
Signal Crimp Contact Pin, Male, 20-17AWG, Copper Alloy, Tin Plated Product overview: 927892-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927892-1 can be used for catalog matching and distributor lookup.

Signal Crimp Contact Pin, Male, 20-17AWG, Copper Alloy, Tin Plated Product overview: 927892-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927892-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 17-927892-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-927892-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-927892-1CT-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-927892-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-927892-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-927892-1TR-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
927892-1
Terminals 927892-1
Terminals FF FLACHST MIF 2.8 Reel of 4000

Terminals FF FLACHST MIF 2.8 Reel of 4000

Buy Now Datasheet
Ff Flachst Mif 2,8 Amp - Te Connectivity - 20R0010 - Newark, An Avnet Company
Chicago, IL, United States
Ff Flachst Mif 2,8 Amp - Te Connectivity
20R0010
Ff Flachst Mif 2,8 Amp - Te Connectivity 20R0010
FF FLACHST MIF 2,8

FF FLACHST MIF 2,8

Supplier's Site
Male Disconnect, 2.8Mm; Product Range Amp - Te Connectivity - 70AH7958 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.8Mm; Product Range Amp - Te Connectivity
70AH7958
Male Disconnect, 2.8Mm; Product Range Amp - Te Connectivity 70AH7958
MALE DISCONNECT, 2.8MM; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.8mm; Tab Size - Imperial:0.11" x 0.031"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

MALE DISCONNECT, 2.8MM; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.8mm; Tab Size - Imperial:0.11" x 0.031"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
CONN QC TAB 17-20AWG 0.110 CRIMP - 792-927892-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 17-20AWG 0.110 CRIMP
792-927892-1
CONN QC TAB 17-20AWG 0.110 CRIMP 792-927892-1
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 927892-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
927892-1
Quick Connects, Quick Disconnect Connectors 927892-1
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363266-927892-1 332-927892-1 17-927892-1CT-ND 927892-1 20R0010 792-927892-1 927892-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Ff Flachst Mif 2,8 Amp - Te Connectivity CONN QC TAB 17-20AWG 0.110 CRIMP Quick Connects, Quick Disconnect Connectors
Termination Crimp Crimp Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Free Hanging (In-Line)
Gender Male / Plug Male / Plug Female / Jack
Contact Size (AWG) 17 to 20 AWG 17 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products