TE Connectivity
Automotive Terminals
927890-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.36mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.062 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 3750
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.36mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.062 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 3750
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.36mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.062 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 3750
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.36mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.6 MM [.062 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 20.3 MM [.8 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 14
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 3750
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
927890-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers