TE Connectivity Multi Purpose 927886-2

Description
CONN SOCKET 17-20AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 17-20AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-927886-2CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-927886-2CT-ND
Multi Purpose 17-927886-2CT-ND
CONN SOCKET 17-20AWG TIN CRIMP

CONN SOCKET 17-20AWG TIN CRIMP

Buy Now Datasheet
Multi Purpose - 17-927886-2TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-927886-2TR-ND
Multi Purpose 17-927886-2TR-ND
Socket Contact Tin Crimp 17-20 AWG

Socket Contact Tin Crimp 17-20 AWG

Buy Now Datasheet
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 29AH8950 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
29AH8950
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 29AH8950
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 38AC3340 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
38AC3340
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 38AC3340
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-927886-2CT-ND 29AH8950
Product Name Multi Purpose Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 17 to 20 AWG
Unlock Full Specs
to access all available technical data