TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 927885-1 927885-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036468-927885-1 Termination: Crimp Contact Material: Bronze Gender: Male Contact Plating: Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036468-927885-1 Termination: Crimp Contact Material: Bronze Gender: Male Contact Plating: Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 927885-1 - 1036468-927885-1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 927885-1
1036468-927885-1
OEM Parts - OEM Parts (0 - 9) - 927885-1 1036468-927885-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036468-927885-1 Termination: Crimp Contact Material: Bronze Gender: Male Contact Plating: Tin Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036468-927885-1
Termination: Crimp
Contact Material: Bronze
Gender: Male
Contact Plating: Tin
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036468-927885-1
Product Name OEM Parts - OEM Parts (0 - 9) - 927885-1
Unlock Full Specs
to access all available technical data