TE Connectivity Multi Purpose 927884-1

Description
CI 2 STIFT
Request a Quote Datasheet
Description
CI 2 STIFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-927884-1TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-927884-1TR-ND
Multi Purpose 17-927884-1TR-ND
CI 2 STIFT

CI 2 STIFT

Buy Now Datasheet
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 29AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
29AH8949
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 29AH8949
CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 99AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
99AC7464
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 99AC7464
CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-927884-1TR-ND 29AH8949
Product Name Multi Purpose Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details