TE Connectivity Contacts 927881-2

Description
POS LOCK STECKH 6,3
Request a Quote Datasheet
Description
POS LOCK STECKH 6,3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 927881-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
927881-2
Contacts 927881-2
POS LOCK STECKH 6,3

POS LOCK STECKH 6,3

Buy Now
Quick Connects, Quick Disconnect Connectors - 927881-2-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
927881-2-ND
Quick Connects, Quick Disconnect Connectors 927881-2-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Pos Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity - 16H9875 - Newark, An Avnet Company
Chicago, IL, United States
Pos Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity
16H9875
Pos Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity 16H9875
POS LOCK STECKH 6,3 ROHS COMPLIANT: YES

POS LOCK STECKH 6,3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927881-2 927881-2-ND 16H9875
Product Name Contacts Quick Connects, Quick Disconnect Connectors Pos Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details