TE Connectivity Quick Connects, Quick Disconnect Connectors 927854-7

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A99676CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99676CT-ND
Quick Connects, Quick Disconnect Connectors A99676CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99676TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99676TR-ND
Quick Connects, Quick Disconnect Connectors A99676TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 927854-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
927854-7
Contacts 927854-7
PL 250 REC TERMINAL 17-13 AWG PTPPB

PL 250 REC TERMINAL 17-13 AWG PTPPB

Buy Now
Swedesboro, NJ, United States
Contacts
927854-7
Contacts 927854-7
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364912-927854-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364912-927854-7
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364912-927854-7
Win Source Part Number: 1364912-927854-7 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 927854 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)

Win Source Part Number: 1364912-927854-7
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 927854
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.878" (22.30mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-927854-7
Electronic Connector 392-927854-7
Female Quick Disconnect Terminal, 5-17AWG, Bronze/Tin, Free Hanging Product overview: 927854-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-927854-7 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, 5-17AWG, Bronze/Tin, Free Hanging Product overview: 927854-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-927854-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 927854-7 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
927854-7
Quick Connects, Quick Disconnect Connectors 927854-7
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 18AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
18AH0577
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 18AH0577
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Pos-Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity - 16H9870 - Newark, An Avnet Company
Chicago, IL, United States
Pos-Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity
16H9870
Pos-Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity 16H9870
POS-LOCK STECKH 6,3 ROHS COMPLIANT: YES

POS-LOCK STECKH 6,3 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 32AH7508 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
32AH7508
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 32AH7508
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99676CT-ND 927854-7 927854-7 1364912-927854-7 392-927854-7 927854-7 18AH0577 16H9870
Product Name Quick Connects, Quick Disconnect Connectors Contacts Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity Pos-Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details