"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
Automotive Connectors TAB RECEPT Product overview: 927852-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-927852-2 can be used for catalog matching and distributor lookup.
CONN QC RCPT 17-20AWG 0.250
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99672CT-ND | 927852-2 | 2026-927852-2 | 792-927852-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Automotive Electronic Connector | CONN QC RCPT 17-20AWG 0.250 |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Contact Size (AWG) | 17 to 20 AWG |