TE Connectivity
Automotive Terminals
927845-4
Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter (MM) : 1.4 - 2.3 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 18, 20, 19 Wire Size Search (MMSQ) : .5, .75, .6, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter (MM) : 1.4 - 2.3 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 18, 20, 19 Wire Size Search (MMSQ) : .5, .75, .6, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter (MM) : 1.4 - 2.3 Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 18, 20, 19 Wire Size Search (MMSQ) : .5, .75, .6, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Silver (Ag)
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 10
Dimensions
- Wire Insulation Diameter (MM) : 1.4 - 2.3
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 17, 18, 20, 19
- Wire Size Search (MMSQ) : .5, .75, .6, 1
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 110 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
927845-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details