TE Connectivity Rectangular Connector Contacts 927837-5

Description
Socket Contact Silver 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Silver 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A121548CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121548CT-ND
Rectangular Connector Contacts A121548CT-ND
Socket Contact Silver 13-17 AWG Crimp Power

Socket Contact Silver 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A121548TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121548TR-ND
Rectangular Connector Contacts A121548TR-ND
Socket Contact Silver 13-17 AWG Crimp Power

Socket Contact Silver 13-17 AWG Crimp Power

Buy Now Datasheet
Automotive Connectors STD POWER TIMER - 792-927837-5 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors STD POWER TIMER
792-927837-5
Automotive Connectors STD POWER TIMER 792-927837-5
Automotive Connectors STD POWER TIMER

Automotive Connectors STD POWER TIMER

Supplier's Site
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity - 19R9996 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
19R9996
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity 19R9996
AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Standard Power Timer; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Standard Power Timer; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121548CT-ND 792-927837-5 19R9996
Product Name Rectangular Connector Contacts Automotive Connectors STD POWER TIMER Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
XG4 Flat Cable Connectors - XG4U-5004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers