Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333774-927836-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Base Product Number: 927836
RoHS Status: RoHS Compliant
Socket Contact Tin 17-20 AWG Crimp Power
CONN SOCKET 17-20AWG CRIMP TIN
Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 927836-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927836-2 can be used for catalog matching and distributor lookup.
Automotive Connectors ST-POWER-TIM-KONTKT
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333774-927836-2 | 17-927836-2TR-ND | 332-927836-2 | 785-927836-2 | 75AJ3537 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Automotive Electronic Connector | Automotive Connectors ST-POWER-TIM-KONTKT | Automotive Contact, Socket, Crimp, 17Awg Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Automotive Connector |