TE Connectivity TE Connectivity 927835-2 Standard Power Timer Terminal Reel, 16-14 Ga. 927835-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity 927835-2 Standard Power Timer Terminal Reel, 16-14 Ga. - 38291R - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 927835-2 Standard Power Timer Terminal Reel, 16-14 Ga.
38291R
TE Connectivity 927835-2 Standard Power Timer Terminal Reel, 16-14 Ga. 38291R
Reel Size: 1500 The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 927835-2 Standard Power Timer Terminal Reel Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Crimp Type: F-Crimp Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981

Reel Size: 1500

The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring.

  • TE Connectivity 927835-2 Standard Power Timer Terminal Reel
  • Category: TE Connectivity Standard Power Timers
  • Manufacturer: TE Connectivity
  • Contact Gender: Female
  • Contact Type: Socket
  • Contact Plating: Tin
  • Crimp Type: F-Crimp
  • Power Time Contacts are designed for 2.8 mm tab contacts
  • Terminals will work with HWA Power Distribution Module #45981
Supplier's Site Datasheet
Rectangular Connector Contacts - 17-927835-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927835-2TR-ND
Rectangular Connector Contacts 17-927835-2TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-927835-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927835-2CT-ND
Rectangular Connector Contacts 17-927835-2CT-ND
CONN SOCKET 13-17AWG CRIMP TIN

CONN SOCKET 13-17AWG CRIMP TIN

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-927835-2
Electronic Connector 332-927835-2
Signal Contact, Crimp, Female, 13-17AWG, Tin Plated Copper Product overview: 927835-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927835-2 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Female, 13-17AWG, Tin Plated Copper Product overview: 927835-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927835-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0574
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0574
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7505 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7505
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7505
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927835-2 38291R 17-927835-2TR-ND 332-927835-2 18AH0574
Product Name TE Connectivity 927835-2 Standard Power Timer Terminal Reel, 16-14 Ga. Rectangular Connector Contacts Electronic Connector Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details