TE Connectivity ™ TE Connectivity 927835-2 Standard Power Timer Receptacle Contact, 16-14 Ga. 927835-2

Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 927835-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Crimp Type: F-Crimp Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet
Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 927835-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Crimp Type: F-Crimp Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 927835-2 Standard Power Timer Receptacle Contact, 16-14 Ga. - 38291 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 927835-2 Standard Power Timer Receptacle Contact, 16-14 Ga.
38291
TE Connectivity 927835-2 Standard Power Timer Receptacle Contact, 16-14 Ga. 38291
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 927835-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Crimp Type: F-Crimp Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981

The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring.

  • TE Connectivity 927835-2 Standard Power Timer Receptacle Contact
  • Category: TE Connectivity Standard Power Timers
  • Manufacturer: TE Connectivity
  • Contact Gender: Female
  • Contact Type: Socket
  • Contact Plating: Tin
  • Crimp Type: F-Crimp
  • Power Time Contacts are designed for 2.8 mm tab contacts
  • Terminals will work with HWA Power Distribution Module #45981
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38291
Product Name TE Connectivity 927835-2 Standard Power Timer Receptacle Contact, 16-14 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IEC 60320 C16 Screw-Mount Inlet - 83030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details