TE Connectivity 40A Electronic Connector 927833-2

Description
Signal Contact, Female, Crimp, 13-17AWG, 40A, Tin Product overview: 927833-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Contact, Female, Crimp, 13-17AWG, 40A, Tin Product overview: 927833-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A Electronic Connector
332-927833-2
40A Electronic Connector 332-927833-2
Signal Contact, Female, Crimp, 13-17AWG, 40A, Tin Product overview: 927833-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-2 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 13-17AWG, 40A, Tin Product overview: 927833-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A123065TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123065TR-ND
Rectangular Connector Contacts A123065TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123065CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123065CT-ND
Rectangular Connector Contacts A123065CT-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1132955-927833-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1132955-927833-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1132955-927833-2
Win Source Part Number: 1132955-927833-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Standard Power Timer Type: Power Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 Alternative Parts (Cross-Reference): 9278332; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -927833-2-CSI,927833 -2-ND,A123065CT,A123 065TR,-927833-2-LSI Base Product Number: 927833

Win Source Part Number: 1132955-927833-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Standard Power Timer
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
Alternative Parts (Cross-Reference): 9278332;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -927833-2-CSI,927833-2-ND,A123065CT,A123065TR,-927833-2-LSI
Base Product Number: 927833

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity - 12K5537 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
12K5537
Automotive Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity 12K5537
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Bronze RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-927833-2 A123065TR-ND 1132955-927833-2 12K5537
Product Name 40A Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Automotive Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers