TE Connectivity Automotive Terminals 927831-4

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : 1, .6, .75, .5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2200 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 130 DEGC , 140 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 105 DEGC , 100 DEGC  [194 DEGF , 284 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 212 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : 1, .6, .75, .5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2200 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 130 DEGC , 140 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 105 DEGC , 100 DEGC  [194 DEGF , 284 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 212 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 927831-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
927831-4
Automotive Terminals 927831-4
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : 1, .6, .75, .5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2200 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 130 DEGC , 140 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 105 DEGC , 100 DEGC  [194 DEGF , 284 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 212 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 40
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 19, 18, 17, 20
  • Wire Size Search (MMSQ) : 1, .6, .75, .5

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2200

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 90 DEGC , 130 DEGC , 140 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 105 DEGC , 100 DEGC  [194 DEGF , 284 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 212 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 927831-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Crimp Contacts - 7189854 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers