TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 927829-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333417-927829-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Silver Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,200 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A122186CT,927829-5-N D,-927829-5-LSI,A122 186TR Base Product Number: 927829 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333417-927829-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Silver Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,200 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A122186CT,927829-5-N D,-927829-5-LSI,A122 186TR Base Product Number: 927829 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333417-927829-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333417-927829-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333417-927829-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333417-927829-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Silver Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,200 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A122186CT,927829-5-N D,-927829-5-LSI,A122 186TR Base Product Number: 927829 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333417-927829-5
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Silver
Wire Gauge: 11-13 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,200
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A122186CT,927829-5-ND,-927829-5-LSI,A122186TR
Base Product Number: 927829
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-927829-5
Automotive Electronic Connector 332-927829-5
Contact SKT Crimp ST Cable Mount 11-12AWG Reel Automotive Product overview: 927829-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927829-5 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 11-12AWG Reel Automotive Product overview: 927829-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927829-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A122186TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122186TR-ND
Rectangular Connector Contacts A122186TR-ND
Socket Contact Silver 11-13 AWG Crimp Power

Socket Contact Silver 11-13 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A122186CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122186CT-ND
Rectangular Connector Contacts A122186CT-ND
Socket Contact Silver 11-13 AWG Crimp Power

Socket Contact Silver 11-13 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, Crimp, 13-11Awg; Product Range Amp - Te Connectivity - 24W8308 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 13-11Awg; Product Range Amp - Te Connectivity
24W8308
Contact, Socket, Crimp, 13-11Awg; Product Range Amp - Te Connectivity 24W8308
CONTACT, SOCKET, CRIMP, 13-11AWG; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:11AWG; Contact Plating:Silver Plated Contacts; For Use With:ET Series Standard Power RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 13-11AWG; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:11AWG; Contact Plating:Silver Plated Contacts; For Use With:ET Series Standard Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333417-927829-5 332-927829-5 A122186TR-ND 24W8308
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Contact, Socket, Crimp, 13-11Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data