TE Connectivity Rectangular Connector Contacts 927827-1

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-927827-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927827-1TR-ND
Rectangular Connector Contacts 17-927827-1TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-927827-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927827-1CT-ND
Rectangular Connector Contacts 17-927827-1CT-ND
CONN SOCKET 17-20AWG CRIMP TIN

CONN SOCKET 17-20AWG CRIMP TIN

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0573
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0573
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Standard Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-927827-1TR-ND 18AH0573
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers