TE Connectivity Rectangular Connector Contacts 927779-3

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 927779-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
927779-3-ND
Rectangular Connector Contacts 927779-3-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity - 96H9051 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity
96H9051
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity 96H9051
CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927779-3 927779-3-ND 96H9051
Product Name Rectangular Connector Contacts Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details