TE Connectivity Automotive Terminals 927778-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM  [.047 - .091 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 22, 20, 24 Wire Size Search (MMSQ) : .2, .4, .25, .3, .5 Industry Standards Agency/Standard : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 130 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 90 DEGC  [266 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM  [.047 - .091 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 22, 20, 24 Wire Size Search (MMSQ) : .2, .4, .25, .3, .5 Industry Standards Agency/Standard : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 130 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 90 DEGC  [266 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 927778-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
927778-3
Automotive Terminals 927778-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM  [.047 - .091 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 23, 21, 22, 20, 24 Wire Size Search (MMSQ) : .2, .4, .25, .3, .5 Industry Standards Agency/Standard : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 130 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 90 DEGC  [266 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30

Dimensions


  • Wire Insulation Diameter : 1.2 - 2.3 MM  [.047 - .091 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 23, 21, 22, 20, 24
  • Wire Size Search (MMSQ) : .2, .4, .25, .3, .5

Industry Standards


  • Agency/Standard : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 130 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 90 DEGC  [266 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 927778-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details