TE Connectivity Rectangular Connector Contacts 927777-1

Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 927777-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
927777-1-ND
Rectangular Connector Contacts 927777-1-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connectors - 927777-1 - 812947-927777-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 927777-1
812947-927777-1
Rectangular Connectors - 927777-1 812947-927777-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 812947-927777-1 Packaging: Bulk Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4μin (1.00μm) Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 812947-927777-1
Packaging: Bulk
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4μin (1.00μm)
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
332-927777-1
Electronic Connector 332-927777-1
Power Contact, Crimp, Female, 13-17AWG, Tin Plated Copper Product overview: 927777-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927777-1 can be used for catalog matching and distributor lookup.

Power Contact, Crimp, Female, 13-17AWG, Tin Plated Copper Product overview: 927777-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927777-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Junior Power Timer Contact Rohs Compliant Amp - Te Connectivity - 23C7393 - Newark, An Avnet Company
Chicago, IL, United States
Junior Power Timer Contact Rohs Compliant Amp - Te Connectivity
23C7393
Junior Power Timer Contact Rohs Compliant Amp - Te Connectivity 23C7393
JUNIOR POWER TIMER CONTACT ROHS COMPLIANT: YES

JUNIOR POWER TIMER CONTACT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp - Te Connectivity - 92AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp - Te Connectivity
92AH7145
Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp - Te Connectivity 92AH7145
AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927777-1-ND 812947-927777-1 332-927777-1 23C7393 92AH7145
Product Name Rectangular Connector Contacts Rectangular Connectors - 927777-1 Electronic Connector Junior Power Timer Contact Rohs Compliant Amp - Te Connectivity Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data