TE Connectivity Rectangular Connector Contacts 927775-1

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123060CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123060CT-ND
Rectangular Connector Contacts A123060CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123060TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123060TR-ND
Rectangular Connector Contacts A123060TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
30A Electronic Connector
332-927775-1
30A Electronic Connector 332-927775-1
Female Socket Contact, 17-20AWG, 30A, Crimp, Tin Plated Product overview: 927775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927775-1 can be used for catalog matching and distributor lookup.

Female Socket Contact, 17-20AWG, 30A, Crimp, Tin Plated Product overview: 927775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927775-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0570 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0570
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0570
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7503 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7503
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7503
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123060CT-ND 332-927775-1 18AH0570
Product Name Rectangular Connector Contacts 30A Electronic Connector Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data