TE Connectivity Rectangular Connector Contacts 927774-3

Description
Socket Contact Tin 20-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123059CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123059CT-ND
Rectangular Connector Contacts A123059CT-ND
Socket Contact Tin 20-24 AWG Crimp Power

Socket Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123059TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123059TR-ND
Rectangular Connector Contacts A123059TR-ND
Socket Contact Tin 20-24 AWG Crimp Power

Socket Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors JUNIOR-TIMER CONT - 792-927774-3 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors JUNIOR-TIMER CONT
792-927774-3
Automotive Connectors JUNIOR-TIMER CONT 792-927774-3
Automotive Connectors JUNIOR-TIMER CONT

Automotive Connectors JUNIOR-TIMER CONT

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 68K9759 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
68K9759
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 68K9759
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7502 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7502
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7502
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Junior Power Timer Series Automotive RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Junior Power Timer Series Automotive RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0569 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0569
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0569
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Junior Power Timer Series Automotive RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Junior Power Timer Series Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123059CT-ND 927774-3 792-927774-3 68K9759
Product Name Rectangular Connector Contacts Automotive Connectors JUNIOR-TIMER CONT Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Contact Size (AWG) 20 to 24 AWG
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details