TE Connectivity Rectangular Connector Contacts 927774-1

Description
CONN SOCKET 20-24AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-927774-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927774-1CT-ND
Rectangular Connector Contacts 17-927774-1CT-ND
CONN SOCKET 20-24AWG CRIMP TIN

CONN SOCKET 20-24AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-927774-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927774-1TR-ND
Rectangular Connector Contacts 17-927774-1TR-ND
Socket Contact Tin 20-24 AWG Crimp Power

Socket Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0568 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0568
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0568
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7501 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7501
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7501
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-927774-1CT-ND 927774-1 18AH0568
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Automotive Electronic Connector - 332-1-1326032-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details