Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 927771-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-6 can be used for catalog matching and distributor lookup.
CUT STRIP - JUN POWER-TIM REC
Connectors
Socket Contact Silver 17-20 AWG Crimp Power
CONN SOCKET 17-20AWG CRIMP SILVR
AUTOMOTIVE CONTACT, SKT, 19-17AWG, CRIMP; Product Range:Junior Power Timer; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-927771-6 | 927771-6 | 927771-6 | 17-927771-6TR-ND | 19R9973 |
| Product Name | Automotive Electronic Connector | Connectors Miscellaneous | Rectangular Connector Contacts | Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |