TE Connectivity Electronic Connector 927771-3

Description
Female Signal Crimp Contact, Tin Plated Copper Alloy, 20-17AWG Product overview: 927771-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Crimp Contact, Tin Plated Copper Alloy, 20-17AWG Product overview: 927771-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-927771-3
Electronic Connector 332-927771-3
Female Signal Crimp Contact, Tin Plated Copper Alloy, 20-17AWG Product overview: 927771-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-3 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, Tin Plated Copper Alloy, 20-17AWG Product overview: 927771-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333813-927771-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333813-927771-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333813-927771-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333813-927771-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A107143CT,927771-3-N D,-927771-3-SI,92777 13,-927771-3-LSI,0-0 927771-3,A107143TR,- 927771-3-CSI Base Product Number: 927771 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333813-927771-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107143CT,927771-3-ND,-927771-3-SI,9277713,-927771-3-LSI,0-0927771-3,A107143TR,-927771-3-CSI
Base Product Number: 927771
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A107143CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107143CT-ND
Rectangular Connector Contacts A107143CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107143TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107143TR-ND
Rectangular Connector Contacts A107143TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Miscellaneous - 927771-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
927771-3
Connectors Miscellaneous 927771-3
JUN POW TIM REC CONTACT

JUN POW TIM REC CONTACT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-927771-3 1333813-927771-3 A107143CT-ND 927771-3 927771-3
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Connectors Miscellaneous
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector For RG58 Cable - ET-BFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers