TE Connectivity Automotive Terminals 927771-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18 Wire Size Search (MMSQ) : 1, .75, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18 Wire Size Search (MMSQ) : 1, .75, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 927771-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
927771-3
Automotive Terminals 927771-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18 Wire Size Search (MMSQ) : 1, .75, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ]
  • Tab Length : 18.8 MM  [.74 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 20, 18
  • Wire Size Search (MMSQ) : 1, .75, .5

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity - 90H0330 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
90H0330
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 90H0330
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity - 35X2876 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity
35X2876
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity 35X2876
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 927771-3 90H0330 35X2876
Product Name Automotive Terminals Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Socket, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.7402 inch (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2141860-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity - 66AH8895 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details