Female Power Crimp Tool, 17-20AWG, Straight Product overview: 927770-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927770-3 can be used for catalog matching and distributor lookup.
CUT STRIP - JUNIOR-TIMER KONT
Socket Contact Tin 17-20 AWG Crimp Power
Socket Contact Tin 17-20 AWG Crimp Power
Connectors
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-927770-3 | 927770-3 | 17-927770-3CT-ND | 927770-3 | 23T9844 |
| Product Name | Electronic Connector | Connectors Miscellaneous | Rectangular Connector Contacts | Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack |