TE Connectivity Rectangular Connector Contacts 927770-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A107051CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107051CT-ND
Rectangular Connector Contacts A107051CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107051TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107051TR-ND
Rectangular Connector Contacts A107051TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1230801-927770-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1230801-927770-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1230801-927770-1
Win Source Part Number: 1230801-927770-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 11,250 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -927770-1-LSI,927770 -1-ND,-927770-1-CSI, 9277701,A107051CT,A1 07051TR Base Product Number: 927770

Win Source Part Number: 1230801-927770-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Junior Power Timer
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 11,250
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -927770-1-LSI,927770-1-ND,-927770-1-CSI,9277701,A107051CT,A107051TR
Base Product Number: 927770

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-927770-1
Electronic Connector 332-927770-1
JUNIOR-TIMER KONT Product overview: 927770-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927770-1 can be used for catalog matching and distributor lookup.

JUNIOR-TIMER KONT Product overview: 927770-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927770-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity - 97C9008 - Newark, An Avnet Company
Chicago, IL, United States
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity
97C9008
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity 97C9008
JUNIOR-TIMER KONT ROHS COMPLIANT: YES

JUNIOR-TIMER KONT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927770-1 A107051CT-ND 1230801-927770-1 332-927770-1 97C9008
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Junior-Timer Kont Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details