TE Connectivity Rectangular Connector Contacts 927768-6

Description
Socket Contact Silver 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Silver 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-927768-6TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927768-6TR-ND
Rectangular Connector Contacts 17-927768-6TR-ND
Socket Contact Silver 13-17 AWG Crimp Power

Socket Contact Silver 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-927768-6CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927768-6CT-ND
Rectangular Connector Contacts 17-927768-6CT-ND
CONN SOCKET 13-17AWG CRIMP SILVR

CONN SOCKET 13-17AWG CRIMP SILVR

Buy Now Datasheet
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity - 52R4311 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity
52R4311
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity 52R4311
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity - 35X2872 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
35X2872
Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity 35X2872
Contact, Junior Power Timer Series, Socket, 17 AWG, 13 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Contact, Junior Power Timer Series, Socket, 17 AWG, 13 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-927768-6TR-ND 52R4311 35X2872
Product Name Rectangular Connector Contacts Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details