Socket Contact Tin 13-17 AWG Crimp Power
Socket Contact Tin 13-17 AWG Crimp Power
Female Signal Contact, Crimp, 30A, 13-17AWG, Tin Plated Product overview: 927768-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927768-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020432-927768-1
Category: Connectors, Interconnects>Rectan
Series: Junior Power Timer
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,300
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 9277681,A105114TR,-9
Base Product Number: 927768
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes
Contact, Junior Power Timer Series, Socket, 17 AWG, 13 AWG, Crimp, Copper, Iron RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105114CT-ND | 332-927768-1 | 1020432-927768-1 | 74T0948 | 35X2870 |
| Product Name | Rectangular Connector Contacts | 30A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Iron Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |