TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 927766-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333615-927766-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,750 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 927766-3-ND,A123058T R,A123058CT,-927766- 3-LSI Base Product Number: 927766 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333615-927766-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,750 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 927766-3-ND,A123058T R,A123058CT,-927766- 3-LSI Base Product Number: 927766 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333615-927766-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333615-927766-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333615-927766-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333615-927766-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,750 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 927766-3-ND,A123058T R,A123058CT,-927766- 3-LSI Base Product Number: 927766 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333615-927766-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,750
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 927766-3-ND,A123058TR,A123058CT,-927766-3-LSI
Base Product Number: 927766
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A123058CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123058CT-ND
Rectangular Connector Contacts A123058CT-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123058TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123058TR-ND
Rectangular Connector Contacts A123058TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-927766-3
Electronic Connector 332-927766-3
Female Power Contact, Crimp, Tin Plated, Copper Alloy, 17-13 AWG Product overview: 927766-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-3 can be used for catalog matching and distributor lookup.

Female Power Contact, Crimp, Tin Plated, Copper Alloy, 17-13 AWG Product overview: 927766-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity - 23AH4202 - Newark, An Avnet Company
Chicago, IL, United States
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity
23AH4202
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity 23AH4202
JUNIOR-TIMER KONT ROHS COMPLIANT: YES

JUNIOR-TIMER KONT ROHS COMPLIANT: YES

Supplier's Site
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity - 40C0198 - Newark, An Avnet Company
Chicago, IL, United States
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity
40C0198
Junior-Timer Kont Rohs Compliant Amp - Te Connectivity 40C0198
JUNIOR-TIMER KONT ROHS COMPLIANT: YES

JUNIOR-TIMER KONT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0566 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0566
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0566
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333615-927766-3 A123058CT-ND 332-927766-3 23AH4202 18AH0566
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Junior-Timer Kont Rohs Compliant Amp - Te Connectivity Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products