TE Connectivity Electronic Connector 927766-1

Description
Power Contact, Female, Crimp, 15-17AWG, Tin Plated, Cable Mount Product overview: 927766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact, Female, Crimp, 15-17AWG, Tin Plated, Cable Mount Product overview: 927766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-927766-1
Electronic Connector 332-927766-1
Power Contact, Female, Crimp, 15-17AWG, Tin Plated, Cable Mount Product overview: 927766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 15-17AWG, Tin Plated, Cable Mount Product overview: 927766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927766-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-927766-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927766-1CT-ND
Rectangular Connector Contacts 17-927766-1CT-ND
CONN SOCKET 13-17AWG CRIMP TIN

CONN SOCKET 13-17AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-927766-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927766-1TR-ND
Rectangular Connector Contacts 17-927766-1TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity - 67C1444 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
67C1444
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity 67C1444
AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-927766-1 17-927766-1CT-ND 67C1444
Product Name Electronic Connector Rectangular Connector Contacts Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers