TE ConnectivityStandard Rectangular Connectors927394-1
Description
Body Features Material : Polyamide
Configuration Features Number of Positions : 12 Preloaded : No
Housing Features Housing Color : Natural Housing Material : Polyamide GF
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Lock Type : Positive Lock
Other Comment : This connector can be loaded with 9 X CI 2
Packaging Features Packaging Method : Carton Packaging Quantity : 3000
Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Product Type : Connector
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Material : Polyamide
Configuration Features Number of Positions : 12 Preloaded : No
Housing Features Housing Color : Natural Housing Material : Polyamide GF
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Lock Type : Positive Lock
Other Comment : This connector can be loaded with 9 X CI 2
Packaging Features Packaging Method : Carton Packaging Quantity : 3000
Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Product Type : Connector
Body Features Material : Polyamide
Configuration Features Number of Positions : 12 Preloaded : No
Housing Features Housing Color : Natural Housing Material : Polyamide GF
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Lock Type : Positive Lock
Other Comment : This connector can be loaded with 9 X CI 2
Packaging Features Packaging Method : Carton Packaging Quantity : 3000
Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Product Type : Connector
Body Features
Material : Polyamide
Configuration Features
Number of Positions : 12
Preloaded : No
Housing Features
Housing Color : Natural
Housing Material : Polyamide GF
Industry Standards
UL Flammability Rating : UL 94V-2
Mechanical Attachment
Lock Type : Positive Lock
Other
Comment : This connector can be loaded with 9 X CI 2