TE Connectivity Receptacle Housing, 8Pos, Pa, Brown; Product Range Amp Te Connectivity 927368-1

Description
RECEPTACLE HOUSING, 8POS, PA, BROWN; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 8POS, PA, BROWN; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Pos, Pa, Brown; Product Range Amp Te Connectivity - 28T0505 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Pos, Pa, Brown; Product Range Amp Te Connectivity
28T0505
Receptacle Housing, 8Pos, Pa, Brown; Product Range Amp Te Connectivity 28T0505
RECEPTACLE HOUSING, 8POS, PA, BROWN; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 8POS, PA, BROWN; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0505
Product Name Receptacle Housing, 8Pos, Pa, Brown; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details