8 Pos Crimp Wire Housing, Red, Female, Signal, ST Product overview: 927367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-927367-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365676-927367-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Timer
Package: Bulk
Product Status: Active
Base Product Number: 927367
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Red
Connector Type: Plug
Contact Type: Tab
Number of Positions: 8
Number of Rows: 2
Note: Contacts Not Included
8 Rectangular Connectors - Housings Plug Red
Connectors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-927367-1 | 1365676-927367-1 | A122033-ND | 927367-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | |
| Gender | Female / Jack |