TE Connectivity Receptacle Housing, 8Pos, Nylon, Red; Product Range Amp Te Connectivity 927367-1

Description
RECEPTACLE HOUSING, 8POS, NYLON, RED; Product Range:JPT Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 8POS, NYLON, RED; Product Range:JPT Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Pos, Nylon, Red; Product Range Amp Te Connectivity - 89Y6106 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Pos, Nylon, Red; Product Range Amp Te Connectivity
89Y6106
Receptacle Housing, 8Pos, Nylon, Red; Product Range Amp Te Connectivity 89Y6106
RECEPTACLE HOUSING, 8POS, NYLON, RED; Product Range:JPT Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

RECEPTACLE HOUSING, 8POS, NYLON, RED; Product Range:JPT Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89Y6106
Product Name Receptacle Housing, 8Pos, Nylon, Red; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details