TE Connectivity Receptacle Housing, 8Pos, Pa, Yellow; Product Range Amp Te Connectivity 927366-1

Description
RECEPTACLE HOUSING, 8POS, PA, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 8POS, PA, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Pos, Pa, Yellow; Product Range Amp Te Connectivity - 74T0947 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Pos, Pa, Yellow; Product Range Amp Te Connectivity
74T0947
Receptacle Housing, 8Pos, Pa, Yellow; Product Range Amp Te Connectivity 74T0947
RECEPTACLE HOUSING, 8POS, PA, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 8POS, PA, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5.08mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74T0947
Product Name Receptacle Housing, 8Pos, Pa, Yellow; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details