TE Connectivity Conn, Housing, 8Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 927365-1

Description
CONN, HOUSING, 8POS, 2ROW, 5.08MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP JPT Series Socket Terminals RoHS Compliant: Yes
Description
CONN, HOUSING, 8POS, 2ROW, 5.08MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP JPT Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, 8Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity - 52R4309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, 8Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
52R4309
Conn, Housing, 8Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 52R4309
CONN, HOUSING, 8POS, 2ROW, 5.08MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP JPT Series Socket Terminals RoHS Compliant: Yes

CONN, HOUSING, 8POS, 2ROW, 5.08MM; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5.08mm; For Use With:AMP JPT Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4309
Product Name Conn, Housing, 8Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details