TE Connectivity Connector Housing, Rcpt, 9Pos; Product Range Te Connectivity 927231-7

Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos; Product Range Te Connectivity - 18AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos; Product Range Te Connectivity
18AH0564
Connector Housing, Rcpt, 9Pos; Product Range Te Connectivity 18AH0564
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0564
Product Name Connector Housing, Rcpt, 9Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details