TE Connectivity Rectangular Wire & Cable Connectors & Housings 927231-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 927231-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
927231-7
Rectangular Wire & Cable Connectors & Housings 927231-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-927231-7
Electronic Connector 340-927231-7
Conn Housing RCP 9 POS 6.35mm Crimp ST Panel Mount Natural Box/Carton Product overview: 927231-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-927231-7 can be used for catalog matching and distributor lookup.

Conn Housing RCP 9 POS 6.35mm Crimp ST Panel Mount Natural Box/Carton Product overview: 927231-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-927231-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A138992-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A138992-ND
Rectangular Connector Housings A138992-ND
9 Rectangular Connectors - Housings Receptacle Natural

9 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Wire Housings & Plugs - 1248428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1248428
Wire Housings & Plugs 1248428
TE Connectivity 927231-7

TE Connectivity 927231-7

Supplier's Site
Wire Housings & Plugs - 1649473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1649473
Wire Housings & Plugs 1649473
TE Connectivity 927231-7

TE Connectivity 927231-7

Supplier's Site
Umnl 9 Way Cap Housing Te Connectivity - 01Y2682 - Newark, An Avnet Company
Chicago, IL, United States
Umnl 9 Way Cap Housing Te Connectivity
01Y2682
Umnl 9 Way Cap Housing Te Connectivity 01Y2682
UMNL 9 WAY CAP HOUSING

UMNL 9 WAY CAP HOUSING

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927231-7 340-927231-7 A138992-ND 1248428 01Y2682
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Umnl 9 Way Cap Housing Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130853-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 102681-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers