TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Te Connectivity 927231-5

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Te Connectivity - 18AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Te Connectivity
18AH0563
Connector Housing, Rcpt, 4Pos; Product Range Te Connectivity 18AH0563
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0563
Product Name Connector Housing, Rcpt, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details